Littelfuse, Inc. Fuses 0278.600V

Description
600mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet
Description
600mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0278.600V-ND - DigiKey
Thief River Falls, MN, United States
600mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

600mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Singapore, Singapore
0.6A 125V Circuit Protection Fuse
139-0278.600V
0.6A 125V Circuit Protection Fuse 139-0278.600V
Fuse Subminiature Very Fast Acting 0.6A 125V Radial 5.97 X 7.37mm Bulk CSA Product overview: 0278.600V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0278.600V can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.6A 125V Radial 5.97 X 7.37mm Bulk CSA Product overview: 0278.600V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.6A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0278.600V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pc Board Fuse; Fuse Current Littelfuse - 03B727 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse; Fuse Current Littelfuse
03B727
Pc Board Fuse; Fuse Current Littelfuse 03B727
PC Board Fuse; Fuse Current:600mA; Voltage Rating VAC:125V; Product Range:MICRO 278 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

PC Board Fuse; Fuse Current:600mA; Voltage Rating VAC:125V; Product Range:MICRO 278 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:10kA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0278.600V
Circuit Protection - Fuses 0278.600V
FUSE BOARD MNT 600MA 125VAC/VDC

FUSE BOARD MNT 600MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0278.600V-ND 139-0278.600V 03B727 0278.600V
Product Name Fuses 0.6A 125V Circuit Protection Fuse Pc Board Fuse; Fuse Current Littelfuse Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers