Interpower North American Fuse Fast Acting 15A 813ABC-15

Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 750A General Material: Brass Ceramic Color: Gray CE Marking: no
Request a Quote
Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 750A General Material: Brass Ceramic Color: Gray CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Oskaloosa, IA, United States
North American Fuse Fast Acting 15A
813ABC-15
North American Fuse Fast Acting 15A 813ABC-15
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 750A General Material: Brass Ceramic Color: Gray CE Marking: no

Current Rating: 15A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Fast Acting

Fuse Size: ¼" x 1¼"

Breaking Capacity: 750A

General Material: Brass Ceramic

Color: Gray

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813ABC-15
Product Name North American Fuse Fast Acting 15A
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details