Littelfuse, Inc. Fuses 0263003.HAT1L

Description
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11050CT-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F11050TB-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
3A 250V Circuit Protection Fuse
139-0263003.HAT1L
3A 250V Circuit Protection Fuse 139-0263003.HAT1L
Fuse Subminiature Very Fast Acting 3A 250V Axial 3.68 X 7.62mm Solder Ammo CSA/PSE/UL Product overview: 0263003.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263003.HAT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 3A 250V Axial 3.68 X 7.62mm Solder Ammo CSA/PSE/UL Product overview: 0263003.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0263003.HAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 3A, 250V, Very Fast Acting; Fuse Current Littelfuse - 98K4437 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 250V, Very Fast Acting; Fuse Current Littelfuse
98K4437
Fuse, Pcb, 3A, 250V, Very Fast Acting; Fuse Current Littelfuse 98K4437
FUSE, PCB, 3A, 250V, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.7mm; Length:7.6mmRoHS Compliant: Yes

FUSE, PCB, 3A, 250V, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:250V; Product Range:PICO II 263 Series; Voltage Rating VDC:-; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:3.7mm; Length:7.6mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0263003.HAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0263003.HAT1L
Circuit Protection - Fuses 0263003.HAT1L
FUSE BOARD MOUNT 3A 250VAC AXIAL

FUSE BOARD MOUNT 3A 250VAC AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F11050CT-ND 139-0263003.HAT1L 98K4437 0263003.HAT1L
Product Name Fuses 3A 250V Circuit Protection Fuse Fuse, Pcb, 3A, 250V, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details