Littelfuse, Inc. 5A 125V Circuit Protection Fuse 0259005.MX913

Description
Fuse Fast Acting 5A 125V Radial 8 X 13mm Bulk Product overview: 0259005.MX913 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259005.MX913 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Fast Acting 5A 125V Radial 8 X 13mm Bulk Product overview: 0259005.MX913 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259005.MX913 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 125V Circuit Protection Fuse
155-0259005.MX913
5A 125V Circuit Protection Fuse 155-0259005.MX913
Fuse Fast Acting 5A 125V Radial 8 X 13mm Bulk Product overview: 0259005.MX913 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259005.MX913 can be used for catalog matching and distributor lookup.

Fuse Fast Acting 5A 125V Radial 8 X 13mm Bulk Product overview: 0259005.MX913 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0259005.MX913 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F6234-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F6234-ND
Electrical, Specialty Fuses F6234-ND
5A 125V AC 63V DC Fuse Board Mount Through Hole

5A 125V AC 63V DC Fuse Board Mount Through Hole

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0259005.MX913
Circuit Protection - Electrical, Specialty Fuses 0259005.MX913
FUSE BRD MNT 5A 125VAC/63VDC RAD

FUSE BRD MNT 5A 125VAC/63VDC RAD

Supplier's Site
Fuse, 5A, 125Vac, Radial; Fuse Current Littelfuse - 65W5652 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 125Vac, Radial; Fuse Current Littelfuse
65W5652
Fuse, 5A, 125Vac, Radial; Fuse Current Littelfuse 65W5652
FUSE, 5A, 125VAC, RADIAL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:63V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, 5A, 125VAC, RADIAL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:259-UL913 Series; Voltage Rating VDC:63V; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0259005.MX913 F6234-ND 0259005.MX913 65W5652
Product Name 5A 125V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 5A, 125Vac, Radial; Fuse Current Littelfuse
Approvals / Standards RoHS RoHS
Rated Voltage 63 volts 125 volts 125 volts
Rated Current 5 amps 5 amps 5 amps 5 amps
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002445210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details