Interpower Fuse Carrier for ¼"x1-¼" (6.3mm x 32mm) fuses 80920200

Description
NOTE: This is an Obsolete Part N.A. Current Rating: 10A/20A Int'l Current Rating: A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" General Material: Thermoplastic Color: Black CE Marking: yes
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part N.A. Current Rating: 10A/20A Int'l Current Rating: A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" General Material: Thermoplastic Color: Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Carrier for ¼
Oskaloosa, IA, United States
Fuse Carrier for ¼"x1-¼" (6.3mm x 32mm) fuses
80920200
Fuse Carrier for ¼"x1-¼" (6.3mm x 32mm) fuses 80920200
NOTE: This is an Obsolete Part N.A. Current Rating: 10A/20A Int'l Current Rating: A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: VAC Temperature Rating: -40ºC to 85ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" General Material: Thermoplastic Color: Black CE Marking: yes

NOTE: This is an Obsolete Part

N.A. Current Rating: 10A/20A

Int'l Current Rating: A

N.A. Voltage Rating: 250VAC

Int'l Voltage Rating: VAC

Temperature Rating: -40ºC to 85ºC

Flammability Rating: UL 94 V-0

Fuse Size : ¼" x 1¼"

General Material: Thermoplastic

Color: Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 80920200
Product Name Fuse Carrier for ¼"x1-¼" (6.3mm x 32mm) fuses
Normal Operating Current 10 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details