Keystone Electronics Corp. Snap-In PC Fuse Clip -no end stop 3621

Description
Part Number: 3621 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: THM
Request a Quote Datasheet
Description
Part Number: 3621 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap-In PC Fuse Clip -no end stop
3621
Snap-In PC Fuse Clip -no end stop 3621
Part Number: 3621 Current Rating: 15 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 2AG & 5mm Material: Brass Mounting: THM

Part Number: 3621

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Size: 2AG & 5mm
  • Material: Brass
  • Mounting: THM
Buy Now Datasheet
Fuseholders - 36-3621-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3621-ND
Fuseholders 36-3621-ND
Fuse Clip 15A 1 Circuit Cartridge Through Hole

Fuse Clip 15A 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3621 36-3621-ND
Product Name Snap-In PC Fuse Clip -no end stop Fuseholders
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Unlock Full Specs
to access all available technical data

Similar Products

3AG-Dual Fuse Holder-Molded Base - 3524 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Solder Lug Fuse Clip-Flat Tab - 3533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
Snap in PC Fuse Clip w/o Orientation Leg - 3512 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers