SCHURTER Inc Shock-Safe Fuseholder, 6.3 x 32 mm, Slotted Cap, Snap-in FXP

Description
Description Fuseholder for 600 VAC applications and high rated power acceptance Tool required to exchange the fuse Unique Selling Proposition Fuseholder for high performance applications High power to size ratio Robust design for high currents First Fuseholder on the market according to extended IEC standard Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 25 A (VDE)
Request a Quote
Description
Description Fuseholder for 600 VAC applications and high rated power acceptance Tool required to exchange the fuse Unique Selling Proposition Fuseholder for high performance applications High power to size ratio Robust design for high currents First Fuseholder on the market according to extended IEC standard Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 25 A (VDE)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FXP is a shock-safe fuseholder for 6.3 x 32 mm fuse-links, designed for panel mounting with snap-in attachment and solder terminations. It supports a rated voltage of 500 VAC (VDE) and 600 VAC/VDC (UL/CSA), with rated currents of 25 A (VDE) and 45 A (UL/CSA), and accepts up to 8 W at 25 A at 23 °C ambient temperature. The device has an IP40 protection rating, operates from -40 °C to 85 °C, and meets IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. It complies with RoHS, REACH, and China RoHS directives, and is suitable for applications per IEC 62368-1 and IEC 60335-1. The housing is thermoplastic, black, UL 94V-0, with tin-plated copper alloy terminals. Physical dimensions are 50.5 mm length, 25 mm width, and 5.5 mm height, with a unit weight of 26.1 g.

Datasheet Summary
Powered by GS/AI

The FXP is a shock-safe fuseholder for 6.3 x 32 mm fuse-links, designed for panel mounting with snap-in attachment and solder terminations. It supports a rated voltage of 500 VAC (VDE) and 600 VAC/VDC (UL/CSA), with rated currents of 25 A (VDE) and 45 A (UL/CSA), and accepts up to 8 W at 25 A at 23 °C ambient temperature. The device has an IP40 protection rating, operates from -40 °C to 85 °C, and meets IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. It complies with RoHS, REACH, and China RoHS directives, and is suitable for applications per IEC 62368-1 and IEC 60335-1. The housing is thermoplastic, black, UL 94V-0, with tin-plated copper alloy terminals. Physical dimensions are 50.5 mm length, 25 mm width, and 5.5 mm height, with a unit weight of 26.1 g.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 6.3 x 32 mm, Slotted Cap, Snap-in - FXP - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 6.3 x 32 mm, Slotted Cap, Snap-in
FXP
Shock-Safe Fuseholder, 6.3 x 32 mm, Slotted Cap, Snap-in FXP
Description Fuseholder for 600 VAC applications and high rated power acceptance Tool required to exchange the fuse Unique Selling Proposition Fuseholder for high performance applications High power to size ratio Robust design for high currents First Fuseholder on the market according to extended IEC standard Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 25 A (VDE)

Description

  • Fuseholder for 600 VAC applications and high rated power acceptance
  • Tool required to exchange the fuse

Unique Selling Proposition

  • Fuseholder for high performance applications
  • High power to size ratio
  • Robust design for high currents
  • First Fuseholder on the market according to extended IEC standard

Applications

  • Equipment with three-phase supply (400 VAC)
  • Applications with rated current up to 25 A (VDE)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FXP
Product Name Shock-Safe Fuseholder, 6.3 x 32 mm, Slotted Cap, Snap-in
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 25 to 45 amps
Rated Operating Voltage 500 to 600 volts
Mounting Panel Mount; Panel mount, Front Side
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholder Open Design, 5 x 20 mm, Solder, Cover - UH - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 600 volts
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical - FBS1 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-4250-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details