5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Win Source Part Number: 987067-0251005.MAT1L
Category: Circuit Protection>Fuses
Series: PICO® II 251
Package: Cut Tape (CT),Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I2t: 4.14
DC Cold Resistance: 0.0158 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0251005MAT1L,251005.
Approval Agency: CCC, CSA, cURus, PSE, TUV
Fuse Subminiature Very Fast Acting 5A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CCC/CSA/PSE/QPL/TUV/
FUSE, VERY FAST ACTING, 5A, 125V, AXIAL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
FUSE BRD MNT 5A 125VAC/VDC AXIAL
FUSE BRD MNT 5A 125VAC/VDC AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1849TB-ND | 987067-0251005.MAT1L | 139-0251005.MAT1L | 98K4409 | 461-0251005.MAT1L | 0251005.MAT1L |
| Product Name | Fuses | Circuit Protection - Fuses | 5A 125V Circuit Protection Fuse | Fuse, Very Fast Acting, 5A, 125V, Axial; Fuse Current Littelfuse | FUSE BRD MNT 5A 125VAC/VDC AXIAL | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||||
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Through Hole | ||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS; CSA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 300 amps | 300 amps | 300 amps | 50 amps |