Interpower North American Fuse Medium Time Delay 4A 813GMC-4

Description
NOTE: This part is not available for sale Current Rating: 4A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no
Request a Quote
Description
NOTE: This part is not available for sale Current Rating: 4A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Oskaloosa, IA, United States
North American Fuse Medium Time Delay 4A
813GMC-4
North American Fuse Medium Time Delay 4A 813GMC-4
NOTE: This part is not available for sale Current Rating: 4A Voltage Rating: 125VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 10000A General Material: Glass Color: Clear CE Marking: no

NOTE: This part is not available for sale

Current Rating: 4A

Voltage Rating: 125VAC

Temperature Rating: 70ºC

Fuse Type: Medium Time Delay

Fuse Size: 5x20mm

Breaking Capacity: 10000A

General Material: Glass

Color: Clear

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813GMC-4
Product Name North American Fuse Medium Time Delay 4A
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details