Littelfuse, Inc. Fuses 0232008.MXEP

Description
8A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
8A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0232008.MXEP-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

8A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Medium Acting, 8A, 125V; Blow Characteristic Littelfuse - 26K7717 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 8A, 125V; Blow Characteristic Littelfuse
26K7717
Cartridge Fuse, Medium Acting, 8A, 125V; Blow Characteristic Littelfuse 26K7717
CARTRIDGE FUSE, MEDIUM ACTING, 8A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:8A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 8A, 125V; Blow Characteristic:Medium Acting; Fuse Current:8A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0232008.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0232008.MXEP
Circuit Protection - Fuses 0232008.MXEP
FUSE GLASS 8A 250VAC 5X20MM

FUSE GLASS 8A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0232008.MXEP-ND 26K7717 0232008.MXEP
Product Name Fuses Cartridge Fuse, Medium Acting, 8A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313606 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 20 amps
View Details
Surface Mount Fuses - VF154 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers