Interpower North American Fuse Fast Acting 5A 813MTH-5

Description
Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: no
Request a Quote
Description
Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Oskaloosa, IA, United States
North American Fuse Fast Acting 5A
813MTH-5
North American Fuse Fast Acting 5A 813MTH-5
Current Rating: 5A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 200A General Material: Glass Color: Clear CE Marking: no

Current Rating: 5A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Fast Acting

Fuse Size: ¼" x 1¼"

Breaking Capacity: 200A

General Material: Glass

Color: Clear

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813MTH-5
Product Name North American Fuse Fast Acting 5A
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details