Fuse Miniature Slow Blow Acting 0.63A 250V Holder Cartridge 5 X 20mm Ceramic Bulk BSI/CCC/CE/CSA/SEMKO
Littelfuse 0215.630MXP Cartridge Fuse
630mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
FUSE CERAMIC 630MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0215.630MXP | 5413776 | F3598-ND | 0215.630MXP | 50M5533 |
| Product Name | 0.63A 250V Circuit Protection Fuse | Cartridge Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | ||||
| Rated Current | 0.6300 amps | 0.6300 amps | 0.6300 amps | ||
| Fuse Material | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | ||
| Fuse Type | Miniature |