Littelfuse, Inc. Fuses 02131.25MXEP

Description
1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02131.25MXEP-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1.25A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse - 26K7606 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse
26K7606
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse 26K7606
CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:213 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02131.25MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02131.25MXEP
Circuit Protection - Fuses 02131.25MXEP
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 02131.25MXEP-ND 26K7606 02131.25MXEP
Product Name Fuses Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards CSA; BSI; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers