Interpower North American Fuse Medium Time Delay 2A 813GMC-2

Description
Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 100A General Material: Glass Color: Clear CE Marking: no
Request a Quote
Description
Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 100A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Oskaloosa, IA, United States
North American Fuse Medium Time Delay 2A
813GMC-2
North American Fuse Medium Time Delay 2A 813GMC-2
Current Rating: 2A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Medium Time Delay Fuse Size: 5x20mm Breaking Capacity: 100A General Material: Glass Color: Clear CE Marking: no

Current Rating: 2A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Medium Time Delay

Fuse Size: 5x20mm

Breaking Capacity: 100A

General Material: Glass

Color: Clear

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813GMC-2
Product Name North American Fuse Medium Time Delay 2A
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details