TE Connectivity Street Lighting Fuse Boxes 659268-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 2.5 Door Height (MM) : 210, 250, 280, 300, 225, 260, 240, 270, 350, 200, 180 Door Width (MM) : 100, 75, 58, 80, 50, 85, 55, 66, 60, 70, 90 Pole Diameter (MM) : 90, 89, 102, 104, 96, 98, 110, 95, 115, 116, 100, 84, 75, 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 2.5 Door Height (MM) : 210, 250, 280, 300, 225, 260, 240, 270, 350, 200, 180 Door Width (MM) : 100, 75, 58, 80, 50, 85, 55, 66, 60, 70, 90 Pole Diameter (MM) : 90, 89, 102, 104, 96, 98, 110, 95, 115, 116, 100, 84, 75, 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 659268-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
659268-000
Street Lighting Fuse Boxes 659268-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 2.5 Door Height (MM) : 210, 250, 280, 300, 225, 260, 240, 270, 350, 200, 180 Door Width (MM) : 100, 75, 58, 80, 50, 85, 55, 66, 60, 70, 90 Pole Diameter (MM) : 90, 89, 102, 104, 96, 98, 110, 95, 115, 116, 100, 84, 75, 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Pillar
  • Number of Fuses : 1
  • Number of Luminaire Cables (Max) : 1

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 2.5
  • Door Height (MM) : 210, 250, 280, 300, 225, 260, 240, 270, 350, 200, 180
  • Door Width (MM) : 100, 75, 58, 80, 50, 85, 55, 66, 60, 70, 90
  • Pole Diameter (MM) : 90, 89, 102, 104, 96, 98, 110, 95, 115, 116, 100, 84, 75, 120

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : EN 60999
  • IP Rating : IP20

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Loop-In Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 659268-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 920248-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 870320-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details