Keystone Electronics Corp. Vertical-Entry-Standard-Auto-Blade-Fuse-Clip 3584

Description
Part Number: 3584 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Bulk For Tape & Reel packaging, use
Request a Quote
Description
Part Number: 3584 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Bulk For Tape & Reel packaging, use
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a vertical-entry SMT automotive blade fuse clip for standard fuses, compatible with Littelfuse ATOF and Bussmann ATC series. It is constructed from .018-inch brass with tin-nickel plating, rated for 30 amps at 500V AC. The clip accepts standard automotive blade fuses and is designed for pick-and-place assembly. Mounting dimensions follow a pad layout for two clips. The bulk version is cataloged as 3584, but this model is not UL listed. It is available on tape and reel as 3584KTR with a 16mm wide, 12mm pitch tape configuration and 750 pieces per 13-inch reel.

Datasheet Summary
Powered by GS/AI

The part is a vertical-entry SMT automotive blade fuse clip for standard fuses, compatible with Littelfuse ATOF and Bussmann ATC series. It is constructed from .018-inch brass with tin-nickel plating, rated for 30 amps at 500V AC. The clip accepts standard automotive blade fuses and is designed for pick-and-place assembly. Mounting dimensions follow a pad layout for two clips. The bulk version is cataloged as 3584, but this model is not UL listed. It is available on tape and reel as 3584KTR with a 16mm wide, 12mm pitch tape configuration and 750 pieces per 13-inch reel.

Suppliers

Company
Product
Description
Supplier Links
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip - 3584 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip
3584
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip 3584
Part Number: 3584 Current Rating: 20 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent Fuse Size: Low Profile / Standard Automotive Material: Brass Mounting: SMT Packaging: Bulk For Tape & Reel packaging, use

Part Number: 3584

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Fuse Entry: Vertical
  • Fuse Reference: Littelfuse ATO 257 series / Bussmann ATC series / APR / Littelfuse 891,897 series / Bussmann ATM-LP series / APS /Littelfuse 297 or 997 series / Bussmann ATM series / APM or equivalent
  • Fuse Size: Low Profile / Standard Automotive
  • Material: Brass
  • Mounting: SMT
  • Packaging: Bulk
  • For Tape & Reel packaging, use
Buy Now Datasheet
Fuseholders - 36-3584-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3584-ND
Fuseholders 36-3584-ND
Fuse Clip 1 Circuit Blade Through Hole

Fuse Clip 1 Circuit Blade Through Hole

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3584 36-3584-ND
Product Name Vertical-Entry-Standard-Auto-Blade-Fuse-Clip Fuseholders
Standard Fuse Size Accomodated Automotive Blade
Unlock Full Specs
to access all available technical data

Similar Products

5mm Snap-In PC Fuse Holder - 3527 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting THM
View Details
5 suppliers
Press-In PC Fuse Clip for SPF fuse - 3566 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuseholders - 36-3586-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
2 suppliers
Vertical Entry Clip - 3544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
2 suppliers