Lite-On Electronics, Inc. LED Indication - Discrete LTST-020KRKT

Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-020KRKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-020KRKTTR-ND
LED Indication - Discrete 160-LTST-020KRKTTR-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-020KRKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-020KRKTCT-ND
LED Indication - Discrete 160-LTST-020KRKTCT-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-020KRKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-020KRKTDKR-ND
LED Indication - Discrete 160-LTST-020KRKTDKR-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - LTST-020KRKT - 880195-LTST-020KRKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-020KRKT
880195-LTST-020KRKT
LED Indication - Discrete - LTST-020KRKT 880195-LTST-020KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 880195-LTST-020KRKT Features: Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: LTST-020 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880195-LTST-020KRKT
Features: Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: LTST-020
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-020KRKT
Standard LEDs - SMD LTST-020KRKT
Standard LEDs - SMD SMD Side View 0.6mm Red 631nm 200mcd

Standard LEDs - SMD SMD Side View 0.6mm Red 631nm 200mcd

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-020KRKTTR-ND 880195-LTST-020KRKT LTST-020KRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-020KRKT Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2CRKVG67WTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details