RS Components, Ltd. IR LEDs 1736324

Description
LED Infrared, PWL 770 nm, PCB-based
Request a Quote
Description
LED Infrared, PWL 770 nm, PCB-based
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1736324 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1736324
IR LEDs 1736324
LED Infrared, PWL 770 nm, PCB-based

LED Infrared, PWL 770 nm, PCB-based

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 1736324
Product Name IR LEDs
LED Package: 3.2 x 1.6 x 1.2mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details