Light in Motion LLC TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode 1N6266

Description
Description The 1N6266 is a 940nm LED in a narrow angle TO-46 package. Features Good optically to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor High radiant intensity - typ. 40mW/Sr RoHS compliant
Datasheet
Description
Description The 1N6266 is a 940nm LED in a narrow angle TO-46 package. Features Good optically to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor High radiant intensity - typ. 40mW/Sr RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Milpitas, CA, USA
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode
1N6266
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode 1N6266
Description The 1N6266 is a 940nm LED in a narrow angle TO-46 package. Features Good optically to mechanical alignment Mechanically and wavelength matched to the TO-18 series phototransistor High radiant intensity - typ. 40mW/Sr RoHS compliant

Description

The 1N6266 is a 940nm LED in a narrow angle TO-46 package.

Features

  • Good optically to mechanical alignment
  • Mechanically and wavelength matched to the TO-18 series phototransistor
  • High radiant intensity - typ. 40mW/Sr
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Light in Motion LLC
Product Category Light Emitting Diodes (LED)
Product Number 1N6266
Product Name TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness SMT Round Tinted Red LED with 30° Viewing Angle - ALMD-EG3E-VW002 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 30 degrees
View Details