OSRAM Opto Semiconductors DURIS® low and mid power LEDs GW JDSRS1.EC

Description
DURIS® E 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), , Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Viewing angle at 50 % IV: 120°
Description
DURIS® E 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), , Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Viewing angle at 50 % IV: 120°

Suppliers

Company
Product
Description
Supplier Links
DURIS® low and mid power LEDs - GW JDSRS1.EC - OSRAM Opto Semiconductors
San Jose, CA, USA
DURIS® low and mid power LEDs
GW JDSRS1.EC
DURIS® low and mid power LEDs GW JDSRS1.EC
DURIS® E 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), , Product Features Color: 2700 K - 6500 K (white) Color Rendering Index: min. 80 ( typ. 85 ) Viewing angle at 50 % IV: 120°

DURIS® E 5, 2700 K - 6500 K (white), CRI min. 80 ( typ. 85 ), ,

Product Features

  • Color: 2700 K - 6500 K (white)
  • Color Rendering Index: min. 80 ( typ. 85 )
  • Viewing angle at 50 % IV: 120°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW JDSRS1.EC
Product Name DURIS® low and mid power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details