Drip Tight, Dust Tight
Enclosure
NEMA Type 1 • UL ENCLOSURE 1
Purpose
compact omni-directional design
Features & Benefits
Features a round black actuating cap
Moderate pressure from any direction operates the switch
Standard models supplied with cordset
Wired normally open and grounded
Ease of operation with foot or hand
The cable entry boot is clinched tight to the cordset
Materials
Mounted in a chrome plated heavy zinc die cast housing
A full nonskid base pad
A special vinyl cover gives added environmental protection against limited amounts of water and dirt
The dip molded cover is bonded to the vinyl base pad of the foot switch
Options
Special paint finish available
Silk Screening available
Special single wiring channel with or without side protectors available
Twin versions available
European type foot switch is offered pre wired with 3 conductor cordset having brown, blue and green/yellow colored leads. It is a momentary contact and wired normally open with green/yellow lead grounded to switch base
Linear models available contact LINEMASTER® for details
Applications
Fluoroscope
Solder
Static Protection Unit
Tester
And more...
Drip Tight, Dust Tight
Enclosure
NEMA Type 1 • UL ENCLOSURE 1
Purpose
compact omni-directional design
Features & Benefits
- Features a round black actuating cap
- Moderate pressure from any direction operates the switch
- Standard models supplied with cordset
- Wired normally open and grounded
- Ease of operation with foot or hand
- The cable entry boot is clinched tight to the cordset
Materials
- Mounted in a chrome plated heavy zinc die cast housing
- A full nonskid base pad
- A special vinyl cover gives added environmental protection against limited amounts of water and dirt
- The dip molded cover is bonded to the vinyl base pad of the foot switch
Options
- Special paint finish available
- Silk Screening available
- Special single wiring channel with or without side protectors available
- Twin versions available
- European type foot switch is offered pre wired with 3 conductor cordset having brown, blue and green/yellow colored leads. It is a momentary contact and wired normally open with green/yellow lead grounded to switch base
- Linear models available contact LINEMASTER® for details
Applications
- Fluoroscope
- Solder
- Static Protection Unit
- Tester
- And more...