Linemaster Switch Corporation Foot Operated Control Switch - Classic - Reed 77SN9P

Description
Enclosure NEMA Type 1 • UL ENCLOSURE Type 1 • EN 60529 Degree of Protection IP20 Purpose low power compact design Features & Benefits Single stage momentary contact Versatility of this model makes it ideal for O.E.M. devices Clean lines and compact design with a modest cost Materials Cast aluminum body painted black Cast aluminum treadle and base plate with nonskid base pad Internal strain relief clamp accepts a wide range of cable sizes Options Custom cordsets and modifications are available to the O.E.M. on special order Also available in Solid State (Hall Effect) format on special order. Contact office for specifications Heavy gauge steel guard available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Operated Control Switch - Classic - Reed - 77SN9P - Linemaster Switch Corporation
Woodstock, CT, United States
Foot Operated Control Switch - Classic - Reed
77SN9P
Foot Operated Control Switch - Classic - Reed 77SN9P
Enclosure NEMA Type 1 • UL ENCLOSURE Type 1 • EN 60529 Degree of Protection IP20 Purpose low power compact design Features & Benefits Single stage momentary contact Versatility of this model makes it ideal for O.E.M. devices Clean lines and compact design with a modest cost Materials Cast aluminum body painted black Cast aluminum treadle and base plate with nonskid base pad Internal strain relief clamp accepts a wide range of cable sizes Options Custom cordsets and modifications are available to the O.E.M. on special order Also available in Solid State (Hall Effect) format on special order. Contact office for specifications Heavy gauge steel guard available

Enclosure

NEMA Type 1 • UL ENCLOSURE Type 1 • EN 60529 Degree of Protection IP20

Purpose

low power compact design

Features & Benefits

  • Single stage momentary contact
  • Versatility of this model makes it ideal for O.E.M. devices
  • Clean lines and compact design with a modest cost

Materials

  • Cast aluminum body painted black
  • Cast aluminum treadle and base plate with nonskid base pad
  • Internal strain relief clamp accepts a wide range of cable sizes

Options

  • Custom cordsets and modifications are available to the O.E.M. on special order
  • Also available in Solid State (Hall Effect) format on special order. Contact office for specifications
  • Heavy gauge steel guard available
Supplier's Site Datasheet

Technical Specifications

  Linemaster Switch Corporation
Product Category Foot Switches
Product Number 77SN9P
Product Name Foot Operated Control Switch - Classic - Reed
Switch / Action Method Electrical
Function Momentary; 1-Stage
Pole and Throw Specifications Single Pole, Single Throw
Maximum Current 0.5000 amps
Maximum AC Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Foot Operated Control Switch - Executive - 74 - Linemaster Switch Corporation
Specs
Switch / Action Method Electrical
Function Momentary; 1-Stage
Pole and Throw Specifications Double Pole, Double Throw
View Details
Foot Operated Control Switch - Hercules Potentiometer - OX Shield - 500-HOX-1K - Linemaster Switch Corporation
Specs
Protection Full Guard; Dustproof; Weather Resistant or Waterproof
Switch / Action Method Potentiometer; Linear, 2 Watt 1K ohm
Function Momentary
View Details
Foot Operated Control Switch - Dolphin - D41-SNO28 - Linemaster Switch Corporation
Specs
Protection Dustproof; Weather Resistant or Waterproof
Switch / Action Method Electrical
Function Momentary; 1-Stage
View Details
Foot Operated Control Switch - Hercules Potentiometer - Full Shield - 500-AH-100K - Linemaster Switch Corporation
Specs
Protection Full Guard; Dustproof; Weather Resistant or Waterproof
Switch / Action Method Potentiometer; Linear, 2 Watt 100K ohm
Function Momentary
View Details