Linemaster Switch Corporation Foot Operated Control Switch - Hercules Potentiometer - Full Shield 500-A2H-10K

Description
Drip tight, Dust tight, Watertight, Oil tight Enclosure NEMA Type 1, 2, 4, 13 • UL ENCLOSURE Type 1, 2, 4, 13 • EN 60529 Degree of Protection • IP56 Purpose standard full shield Features & Benefits Rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated All models have a neoprene cover gasket plus O-rings on the activating shaft and a separate ground screw 3 holes provided for rigid mounting to the floor or equipment Specify the maximum resistance you want Materials Treadle and housing constructed from cast iron for strength and durability Protected by a strong cast aluminum shield Painted Alert Orange Single 3/4"-14 N.P.T. threaded conduit entry is standard This switch is designed for use with variable speed motor drives and is available in selected 2 watt linear values Depressing the treadle rotates the potentiometer from zero to the selected maximum resistance shown below The treadle is spring loaded and returns to the normal position when the foot pressure is removed Auxiliary switch contact rated at 15 Amps 125-250 VAC can be added to the control The switch will operate at the beginning of the treadle stroke Up to 3 SPDT switches can be added and adjusted for operation at any point of the treadle stroke Options Special Dual 1/2"-14 N.P.T. threaded conduit entry and metric sizes available to the O.E.M. on special order Hercules foot operated potentiometers are available with 5,000 Ohm or 10,000 Ohm values. Other potentiometer values are available upon request or by special order. Please contact the office for availability and pricing Hercules models available with cast aluminum base and covers (except unshielded cover which is gray iron) Applications Benders Box Marker Brakes Chopper And more...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Operated Control Switch - Hercules Potentiometer - Full Shield - 500-A2H-10K - Linemaster Switch Corporation
Woodstock, CT, United States
Foot Operated Control Switch - Hercules Potentiometer - Full Shield
500-A2H-10K
Foot Operated Control Switch - Hercules Potentiometer - Full Shield 500-A2H-10K
Drip tight, Dust tight, Watertight, Oil tight Enclosure NEMA Type 1, 2, 4, 13 • UL ENCLOSURE Type 1, 2, 4, 13 • EN 60529 Degree of Protection • IP56 Purpose standard full shield Features & Benefits Rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated All models have a neoprene cover gasket plus O-rings on the activating shaft and a separate ground screw 3 holes provided for rigid mounting to the floor or equipment Specify the maximum resistance you want Materials Treadle and housing constructed from cast iron for strength and durability Protected by a strong cast aluminum shield Painted Alert Orange Single 3/4"-14 N.P.T. threaded conduit entry is standard This switch is designed for use with variable speed motor drives and is available in selected 2 watt linear values Depressing the treadle rotates the potentiometer from zero to the selected maximum resistance shown below The treadle is spring loaded and returns to the normal position when the foot pressure is removed Auxiliary switch contact rated at 15 Amps 125-250 VAC can be added to the control The switch will operate at the beginning of the treadle stroke Up to 3 SPDT switches can be added and adjusted for operation at any point of the treadle stroke Options Special Dual 1/2"-14 N.P.T. threaded conduit entry and metric sizes available to the O.E.M. on special order Hercules foot operated potentiometers are available with 5,000 Ohm or 10,000 Ohm values. Other potentiometer values are available upon request or by special order. Please contact the office for availability and pricing Hercules models available with cast aluminum base and covers (except unshielded cover which is gray iron) Applications Benders Box Marker Brakes Chopper And more...

Drip tight, Dust tight, Watertight, Oil tight

Enclosure

NEMA Type 1, 2, 4, 13 • UL ENCLOSURE Type 1, 2, 4, 13 • EN 60529 Degree of Protection • IP56

Purpose

standard full shield

Features & Benefits

  • Rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated
  • All models have a neoprene cover gasket plus O-rings on the activating shaft and a separate ground screw
  • 3 holes provided for rigid mounting to the floor or equipment
  • Specify the maximum resistance you want

Materials

  • Treadle and housing constructed from cast iron for strength and durability
  • Protected by a strong cast aluminum shield
  • Painted Alert Orange
  • Single 3/4"-14 N.P.T. threaded conduit entry is standard
  • This switch is designed for use with variable speed motor drives and is available in selected 2 watt linear values
  • Depressing the treadle rotates the potentiometer from zero to the selected maximum resistance shown below
  • The treadle is spring loaded and returns to the normal position when the foot pressure is removed
  • Auxiliary switch contact rated at 15 Amps 125-250 VAC can be added to the control
  • The switch will operate at the beginning of the treadle stroke
  • Up to 3 SPDT switches can be added and adjusted for operation at any point of the treadle stroke

Options

  • Special Dual 1/2"-14 N.P.T. threaded conduit entry and metric sizes available to the O.E.M. on special order
  • Hercules foot operated potentiometers are available with 5,000 Ohm or 10,000 Ohm values. Other potentiometer values are available upon request or by special order. Please contact the office for availability and pricing
  • Hercules models available with cast aluminum base and covers (except unshielded cover which is gray iron)

Applications

  • Benders
  • Box Marker
  • Brakes
  • Chopper
  • And more...
Supplier's Site Datasheet

Technical Specifications

  Linemaster Switch Corporation
Product Category Foot Switches
Product Number 500-A2H-10K
Product Name Foot Operated Control Switch - Hercules Potentiometer - Full Shield
Protection Full Guard; Dustproof; Weather Resistant or Waterproof
Switch / Action Method Potentiometer; Linear, 2 Watt 10K ohm
Function Momentary
Pole and Throw Specifications Double Pole, Double Throw
Maximum Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot Operated Control Switch - Hercules - OX Shield - 571-DWHOX - Linemaster Switch Corporation
Specs
Protection Full Guard; Dustproof; Weather Resistant or Waterproof
Switch / Action Method Electrical
Function Maintained; 1-Stage
View Details
Foot Operated Control Switch - GEM-V - GEM-VCEA - Linemaster Switch Corporation
Specs
Protection Dustproof; Weather Resistant or Waterproof
Switch / Action Method Electrical
Function Momentary; 1-Stage
View Details
Foot Operated Control Switch - Hercules - Full Shield - 573-DWH - Linemaster Switch Corporation
Specs
Protection Full Guard; Dustproof; Weather Resistant or Waterproof
Switch / Action Method Electrical
Function Maintained; 1-Stage
View Details
Foot Operated Control Switch - Hercules - Oversized Shield - 538-SWHO - Linemaster Switch Corporation
Specs
Protection Full Guard; Dustproof; Weather Resistant or Waterproof
Switch / Action Method Electrical
Function Momentary; 2-Stage
View Details