Linemaster Switch Corporation Datasheets for Foot Switches

Foot switches are switches that are activated by a pedal or air bulb (bellows).
Foot Switches: Learn more

Product Name Notes
72
Abrasive Blasting Alarm Applicator Bridgework Tool Button Machine Camera Cleaning Units Carnival Games Check-out Counters Computers Copy Holder For Typewriters Curer-Spot Data Collection System Date Machine Debeaker Deburring Desoldering Station...
Adhesive Applicator Armored Vehicle Assembly-Thermoplast ics Braider Braking System Building Machine Button Machine Camera Check-out Counters Combustion Controller Communication Systems Computers Converting Systems Conveyor Belt Lacing Machine Cordset Manufacturing Machine...
Adhesive Applicator Assembly System Brakes Braking System Camera Cleaning Equipment Coating System Communication Systems Crimping Head Degreasers Dispenser Dispensing Circular Bead Electronic Equipment Emergency Vehicles Engraving Machines Epilator Etching Machine...
Alerts you to the location of the foot switch Accepts a wide range of foot switch models Resistant to impact Ergonomic design to accommodate most footwear Standard color is high...
All models single stage momentary contact 2 holes provided for rigid mounting to floor or equipment
Benders Box Marker Brakes Chopper Cleaner Closing System Conveyor Systems Crimping Machine Cut Off Machines for Pipe and Tubing Cutter Cutting Machine Drilling Machine Drilling Table Fabricator Filler Removal Machine...
Chairs Controlled Atmosphere Glove Box Conveyor Systems Space Shuttle Storage & Retrieval System Tables Tables & Equipment X-Ray Machine
Coiler Fan Potters Wheels Tables Vehicle Welders
Communication Systems Conveyor Systems Excavators Insertion Machine Inspection Machine Inspection Pen Swager X-Ray Machine
Designed for long life operation Nonskid Base Pad Plunger can be depressed flush with valve body without damage to valve Standard 1/8-27 N.P.T. input and output ports Filtered and lubricated...
Designed for long life operation Stain resistant black nitrile Non-skid Base Pad Operates from any direction Extended tubing flex protection Cable shroud provides additional flex protection for tubing. Two-way models...
Designed for long life use Operates From Any Direction with moderate pressure Extended cable Flex Protection The internal reversible cable clamp accepts a wide range of cable sizes Cable shroud...
Easy to operate by hand or foot Up to 30 foot range using PVC tubing Isolates operation from electrically live switch Offers environmental protection from short or shock Designed for...
Electrical contacts are sealed in a "well" Corrosion resistant housing & components 3 mounting holes provided for rigid mounting to floor or equipment
Flame retardant to 94-VI Maximum versatility, total performance Non-skid base pad 2 holes provided for rigid mounting to Floor or equipment
Fluoroscope Solder Static Protection Unit Tester X-Ray Machine
Heavy gage rolled steel and welded construction Resistant to impact Opening designed to easily accommodate most footwear Standard color is high visibility alert orange Special variations available in production quantities...
Low profile to aide in elimination of fatigue A nonskid base pad Wired normally open, no ground
Maximum versatility, total performance in a small package Rustproof and corrosion Resistant Mounting holes provided for rigid mounting to floor and or equipment Non-Skid Feet Raised Dimples on treadle for...
Maximum versatility, total performance Non-skid base pad 2 holes provided for rigid mounting to Floor or equipment Twin model has Electrical Interlock feature
Non sparking cast aluminum housing 4 holes provided for rigid mounting to floor or equipment The two pedal model is supplied with a divider bar between pedals which helps prevent...
Non sparking cast aluminum housing 4 holes provided for rigid mounting to the floor or equipment The two pedal model is supplied with a divider bar between pedals which helps...
Non sparking cast aluminum housing The two pedal model is supplied with a divider bar between pedals which helps prevent accidental operation of both pedals at one time Two pedal...
Non-skid Base pads Housing is pivoted in the center for easy heel-toe operation Both sides can be wired normally open or normally closed All wiring connections are made internally with...
Non-Skid Feet To Minimize Movement Divider Bar on Twin Models aids in Reducing Accidental Operation of Multiple Pedals at Once 4 holes provided for rigid mounting to floor or equipment...
Nonskid Base Pad Designed for long life operation Two-Way models do not exhaust back pressure Plunger can be depressed flush with valve body without damage to valve Standard 1/8-27 N.P.T.
Plastisol PVC material Easy to apply over Clipper foot switches with no special tools required Prevents outside agents in wet and dirty environments from entering the housing Not available for...
Protected by a strong cast aluminum shield Developed for worldwide application Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts Slow action mechanism with forced...
Protected by a strong cast iron cover Developed for worldwide application Snap action - SPDT and DPDT with forced disconnect (positive break) on NC contacts Slow action mechanism with forced...
Remote switch equipped with a 9/16" U.N.F. bulkhead mount Available in either momentary or maintained SPDT versions Provides versatility in applications Isolating the electrically live snap switch from the floor...
Resistant to impact Opening designed to easily accommodate most footwear Special variations available in production quantities Complete with non-skid feet Entire foot switch is covered Accepts wide range of foot...
Resistant to impact Opening designed to easily accommodate most footwear Standard color is high visibility alert orange Special variations available in production quantities Complete with non-skid feet Entire foot switch...
Resistant to impact Opening designed to easily accommodate protective footwear Special variations available in production quantities Complete with non-skid feet Entire foot switch is covered Accepts wide range of foot...
The low, sleek styling of this model reduces operator fatigue Nonskid base pads
The parabolic curvature of the cover makes the Deluxe easy to operate without fatigue Full nonskid base pad
Variable control of small fractional horsepower Universal motors, leaving hands free Full Wave variable speed mode, provides higher torque at low RPM's and smoother control of the motor Standard color...