Drip tight, Dust tight, Watertight (Available)
Enclosure
CSA ENCLOSURE Type 1 • NEMA Type 1 • UL ENCLOSURE Type 1 • EN 60529 Degree of Protection • IP20
Purpose
compact versatile low profile design
Features & Benefits
Nonskid base pad and foot treadle pad
2 Holes provided for rigid mounting to floor or equipment
The low profile and light pressure required to operate reduces operator fatigue
Materials
Steel housing is painted black
Two single models mounted on a twin base plate with or without wiring channel
A divider bar between pedals which helps precent accidental operation of both switches at one time.
Options
Special Twin, Triple & Quad baseplates with wiring channel available on special order
Stainless Steel model available
Mounting plate available
Heavy guage steel guard available
Applications
Abrasive Blasting
Alarm
Applicator
Bridgework Tool
And more...
Drip tight, Dust tight, Watertight (Available)
Enclosure
CSA ENCLOSURE Type 1 • NEMA Type 1 • UL ENCLOSURE Type 1 • EN 60529 Degree of Protection • IP20
Purpose
compact versatile low profile design
Features & Benefits
- Nonskid base pad and foot treadle pad
- 2 Holes provided for rigid mounting to floor or equipment
- The low profile and light pressure required to operate reduces operator fatigue
Materials
- Steel housing is painted black
- Two single models mounted on a twin base plate with or without wiring channel
- A divider bar between pedals which helps precent accidental operation of both switches at one time.
Options
- Special Twin, Triple & Quad baseplates with wiring channel available on special order
- Stainless Steel model available
- Mounting plate available
- Heavy guage steel guard available
Applications
- Abrasive Blasting
- Alarm
- Applicator
- Bridgework Tool
- And more...