Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
LINEAR SYSTEMS
PN4392 TO-92 3L ROHS -- JFETS
Linear Systems
JFETs
PN4392 TO-92 3L ROHS
Description
JFET N-Channel 40V 350mW Through Hole TO-92
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
JFET N-Channel 40V 350mW Through Hole TO-92
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
JFETs
4004-PN4392TO-923LROHS-ND
JFETs
4004-PN4392TO-923LROHS-ND
JFET N-Channel 40V 350mW Through Hole TO-92
JFET N-Channel 40V 350mW Through Hole TO-92
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
4004-PN4392TO-923LROHS-ND
Product Name
JFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
750V 33MOHM MOSFET Transistor
UJ4C075033K4S
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
Tube
View Details
3
suppliers
Nexperia B.V.
80 V, 1 A NPN medium power transistors
BC56-10PA-QX
Specs
Package Type
SOT1061 SOT1061
View Details
3
suppliers
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5100ASD
Specs
Transistor Type
MOSFET
Package Type
SOLCC10
View Details
2
suppliers
Fuji Electric Corp. of America
N-Channel 20A 250V 0.15ohm MOSFET Transistor
2SK901
Specs
Transistor Type
MOSFET
View Details