Manufacturer: Fuji Electric
Win Source Part Number: 1126921-2SK1020
Manufacturer Homepage: www.fujielectric.co.
Introduction Date: July 19, 2000
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 500V, 0.25OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3PL, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1126921-2SK1020 | 428865 |
| Product Name | Hard To Find - 2SK1020 | Transistor |
| Package Type | SOT3 |