WIN 108 -- NONPERFORATED HARDWOUND ROLL TOWELS (BROWN, 350 FT/ROLL)
JIT Packaging
Nonperforated Hardwound Roll Towels (Brown, 350 ft/roll)
WIN 108
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Nonperforated Hardwound Roll Towels (Brown, 350 ft/roll)
WIN 108
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
WIN 108 |
|
Product Name
|
Nonperforated Hardwound Roll Towels (Brown, 350 ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
DuPont™ Nomex® Energy Solutions
Paper and Paperboard
Electrical Insulation / Separators
Secondary Process
Sheeted Stock
Markets
Electrical
View Details
Paper and Paperboard
Saturating / Saturated Base
Markets
Aerospace
Width
36 to 48 inch (914 to 1219 mm)
View Details