DuPont Protection Technologies Nomex® Paper Type 926

Description
DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is available only in a 0.05-mm (2-mil) thickness.
Datasheet
Description
DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is available only in a 0.05-mm (2-mil) thickness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nomex® Paper - Type 926 - DuPont Protection Technologies
Richmond, VA, USA
Nomex® Paper
Type 926
Nomex® Paper Type 926
DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is available only in a 0.05-mm (2-mil) thickness.

DuPont™ Nomex® Type 926 is a strong, high-dielectric, thermally-stable paper that is specifically designed for use as conductor insulation in liquid-immersed transformers. Type 926 is not appropriate for use as conductor insulation for dry type transformers. Initially, Type 926 is available only in a 0.05-mm (2-mil) thickness.

Supplier's Site Datasheet

Technical Specifications

  DuPont Protection Technologies
Product Category Paper and Paperboard Materials
Product Number Type 926
Product Name Nomex® Paper
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
Performance Features ChemRes; Absorbant
Regulatory Compliance ASTM
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details