LexJet Corporation UltraBanner FL Matte (10 oz) 54in x 164ft BF54WHTM

Description
UltraBanner® FL is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner FL is a great economical banner choice for UV, solvent, latex or screen-printing.
Description
UltraBanner® FL is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Suppliers

Company
Product
Description
Supplier Links
UltraBanner FL Matte (10 oz) 54in x 164ft - BF54WHTM - LexJet Corporation
Sarasota, FL, USA
UltraBanner FL Matte (10 oz) 54in x 164ft
BF54WHTM
UltraBanner FL Matte (10 oz) 54in x 164ft BF54WHTM
UltraBanner® FL is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner FL is a great economical banner choice for UV, solvent, latex or screen-printing.

UltraBanner® FL is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner FL is a great economical banner choice for UV, solvent, latex or screen-printing.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number BF54WHTM
Product Name UltraBanner FL Matte (10 oz) 54in x 164ft
Basis Weight 339 gsm (10 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Unisource Worldwide, Inc.
View Details
24
Specs
Paper and Paperboard Newsprint
View Details
Microglass Filtration Media - LyPore® - 9859 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 50 gsm (1.47 osy)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details