LexJet Corporation Back Print Backlit Film- 42in x 66ft 0850V079

Description
Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.
Description
Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.

Suppliers

Company
Product
Description
Supplier Links
Back Print Backlit Film- 42in x 66ft - 0850V079 - LexJet Corporation
Sarasota, FL, USA
Back Print Backlit Film- 42in x 66ft
0850V079
Back Print Backlit Film- 42in x 66ft 0850V079
Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.

Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0850V079
Product Name Back Print Backlit Film- 42in x 66ft
Thickness 5 mil (127 µm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 414 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
Acclaim® Jumbo Bath Tissue (9-in.) - GPC 137-28 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
3R DuPont™ Tyvek® SUV- 61in x 150ft - 3RTVK61150 - LexJet Corporation
Specs
Width 61 inch (1549 mm)
Length 50 yd (45.72 m)
Polymer Fiber Olefin
View Details