BWK 17GREEN -- BOARDWALK® GREEN HARDWOUND ROLL TOWELS (WHITE, 800FT/ROLL)
JIT Packaging
Boardwalk® Green Hardwound Roll Towels (White, 800ft/roll)
BWK 17GREEN
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Boardwalk® Green Hardwound Roll Towels (White, 800ft/roll)
BWK 17GREEN
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
BWK 17GREEN |
|
Product Name
|
Boardwalk® Green Hardwound Roll Towels (White, 800ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
Paper and Paperboard
Saturating / Saturated Base
Markets
Aerospace
Width
36 inch (914 mm)
View Details
Kimberly-Clark Professional
Paper and Paperboard
Absorbent / Blotting Media
View Details
Lydall Performance Materials - Life Sciences
Paper and Paperboard
Filtration / Separation Media
Markets
Chemical
Basis Weight
82 gsm (2.42 osy)
View Details