DuPont Protection Technologies Nomex® Paper Type 418

Description
Type 418 is produced by intimately blending mica platelets with Nomex®. It is available in thicknesses from 0.08 to 0.36 mm (3 to 14 mil), and is designed for high-voltage applications, including motor conductor and coil wrap, and transformer ground and layer insulation. Nomex® Type 418 has high inherent dielectric strength of (30 to 40 kV/mm) (760 to 1015 V/mil), but can also be readily impregnated with varnishes when desirable. It offers increased voltage endurance compared to Nomex® Type 410.
Datasheet
Description
Type 418 is produced by intimately blending mica platelets with Nomex®. It is available in thicknesses from 0.08 to 0.36 mm (3 to 14 mil), and is designed for high-voltage applications, including motor conductor and coil wrap, and transformer ground and layer insulation. Nomex® Type 418 has high inherent dielectric strength of (30 to 40 kV/mm) (760 to 1015 V/mil), but can also be readily impregnated with varnishes when desirable. It offers increased voltage endurance compared to Nomex® Type 410.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nomex® Paper - Type 418 - DuPont Protection Technologies
Richmond, VA, USA
Nomex® Paper
Type 418
Nomex® Paper Type 418
Type 418 is produced by intimately blending mica platelets with Nomex®. It is available in thicknesses from 0.08 to 0.36 mm (3 to 14 mil), and is designed for high-voltage applications, including motor conductor and coil wrap, and transformer ground and layer insulation. Nomex® Type 418 has high inherent dielectric strength of (30 to 40 kV/mm) (760 to 1015 V/mil), but can also be readily impregnated with varnishes when desirable. It offers increased voltage endurance compared to Nomex® Type 410.

Type 418 is produced by intimately blending mica platelets with Nomex®. It is available in thicknesses from 0.08 to 0.36 mm (3 to 14 mil), and is designed for high-voltage applications, including motor conductor and coil wrap, and transformer ground and layer insulation. Nomex® Type 418 has high inherent dielectric strength of (30 to 40 kV/mm) (760 to 1015 V/mil), but can also be readily impregnated with varnishes when desirable. It offers increased voltage endurance compared to Nomex® Type 410.

Supplier's Site Datasheet

Technical Specifications

  DuPont Protection Technologies
Product Category Paper and Paperboard Materials
Product Number Type 418
Product Name Nomex® Paper
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
Performance Features ChemRes; Absorbant
Regulatory Compliance TAPPI; ASTM; UL Approval (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details