LEM USA, Inc. Current Transducers - HTB 200-P HTB 200-P

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 873997-HTB 200-P Series: HTB Operating Temperature Range: -40°C ~ 80°C Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through Package: Module, Single Pass Through Package: Tray Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: Q3891686, HTB200P, 398-1041, 64.04.44.000.0
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 873997-HTB 200-P Series: HTB Operating Temperature Range: -40°C ~ 80°C Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through Package: Module, Single Pass Through Package: Tray Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: Q3891686, HTB200P, 398-1041, 64.04.44.000.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - HTB 200-P - 873997-HTB 200-P - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - HTB 200-P
873997-HTB 200-P
Current Transducers - HTB 200-P 873997-HTB 200-P
Manufacturer: LEM USA Inc. Win Source Part Number: 873997-HTB 200-P Series: HTB Operating Temperature Range: -40°C ~ 80°C Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through Package: Module, Single Pass Through Package: Tray Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: Q3891686, HTB200P, 398-1041, 64.04.44.000.0

Manufacturer: LEM USA Inc.
Win Source Part Number: 873997-HTB 200-P
Series: HTB
Operating Temperature Range: -40°C ~ 80°C
Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Package: Module, Single Pass Through
Package: Tray
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: Q3891686, HTB200P, 398-1041, 64.04.44.000.0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 873997-HTB 200-P
Product Name Current Transducers - HTB 200-P
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548333-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers