* Weathertight
* Aluminum conduit box with gasket seal
* Accommodates up to 8 terminals standard, 16 terminals optional
* Provides easy access to terminals
* Ideal for multiple probe or extra long thermocouple/RTD assemblies
* Optional PG series fitting available for use with single probes; MHC or MHM series fitting available for use with multiple probes
* Service temperature upper limit: 300°F (150°C)
* Size (reference): 4.75″ W x 6.5″ L x 2.25″ H, 1.35 lb.
* Conduit port 3/4″ NPT
| Conax Technologies | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | T7 |
| Product Name | Conduit Box |
| Type | Junction Box |