Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories - General Accessories 1427BCGPG11

Description
Features Liquid-tight cordgrip made from nickel plated brass Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Locknut and EPDM o-ring included (as shown). Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. -40C to + 100C working temp with a temporary heat resistance up to 120C. UL listed.
Request a Quote
Description
Features Liquid-tight cordgrip made from nickel plated brass Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Locknut and EPDM o-ring included (as shown). Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. -40C to + 100C working temp with a temporary heat resistance up to 120C. UL listed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG11 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories - General Accessories
1427BCGPG11
Small Enclosures - Handles & Accessories - General Accessories 1427BCGPG11
Features Liquid-tight cordgrip made from nickel plated brass Used where cable is entering or leaving an enclosure. Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal. The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable. Use the cordgrip with the smallest maximum diameter that will fit your application (see table below). Locknut and EPDM o-ring included (as shown). Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68. -40C to + 100C working temp with a temporary heat resistance up to 120C. UL listed.

Features

  • Liquid-tight cordgrip made from nickel plated brass
  • Used where cable is entering or leaving an enclosure.
  • Accepts a wide range of cable diameters due to large opening and NBR (nitrile rubber) seal.
  • The strain relief elements tighten in a circular sequence on the sealing ring to give outstanding strain relief without twisting or damaging the cable.
  • Use the cordgrip with the smallest maximum diameter that will fit your application (see table below).
  • Locknut and EPDM o-ring included (as shown).
  • Designed to meet NEMA Type 4, 4X, 6, 6P, 12 & 13 - Protection to IP68.
  • -40C to + 100C working temp with a temporary heat resistance up to 120C.
  • UL listed.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number 1427BCGPG11
Product Name Small Enclosures - Handles & Accessories - General Accessories
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001102 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1402-9H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers