This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 12 AWG 19 strands in a violet jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability TYPE : NEMA HP-3 Type E AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.114 NOMINAL OD (MM) : 2.8956 TEMPERATURE : 200°C MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 23
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTE12-19-7 |
| Product Name | NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 12 AWG 19 Strand - Violet |
| Nominal Diameter | 0.1140 inch (2.9 mm) |
| Wire Weight | 0.0230 to 23 lbs/ft (0.0342 to 34.23 g/mm) |
| Rated Temperature | 200 C (392 F) |
| Wire Insulation | Teflon; PTFE |