BRIM Electronics, Inc. Hook-up Wire, MIL-W-76C Type HW-C, Uncovered 1415 / 1430

Description
TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C Description: stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000'
Request a Quote
Description
TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C Description: stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000'
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered - 1415 / 1430 - BRIM Electronics, Inc.
Lodi, NJ, United States
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered
1415 / 1430
Hook-up Wire, MIL-W-76C Type HW-C, Uncovered 1415 / 1430
TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C Description: stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000'

TYPE D--uncovered OPER. VOLT.: 3000V OPER.TEMP: -55°C to +105°C

Description: stranded tinned copper conductor, .030" to .045" wall 105°C PVC. STD. P-U: 100',1000'

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Hookup Wires
Product Number 1415 / 1430
Product Name Hook-up Wire, MIL-W-76C Type HW-C, Uncovered
Approvals MIL-W-76C
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4300 inch (2.16 to 10.92 mm)
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details