RS Components, Ltd. Hook Up Wire 1853939

Description
RS PRO 6491B6.0G/Y100RS Hook Up Wire
Request a Quote
Description
RS PRO 6491B6.0G/Y100RS Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1853939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1853939
Hook Up Wire 1853939
RS PRO 6491B6.0G/Y100RS Hook Up Wire

RS PRO 6491B6.0G/Y100RS Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1853939
Product Name Hook Up Wire
Nominal Diameter 0.2126 inch (5.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1635163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals UL Listing Mark; Bs en 60228 class 1 or class 2, bs6004, pvc insulation complying with bs en 50363-3 type tl1
Nominal Diameter 0.2402 inch (6.1 mm)
Rated Temperature 70 C (158 F)
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details