New England Wire Technologies Corporation FEP Insulated Lead Wire

Description
Stranded silver-plated copper conductor insulated with a 6 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to superior dielectric properties up to 200°C.
Request a Quote
Description
Stranded silver-plated copper conductor insulated with a 6 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to superior dielectric properties up to 200°C.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
Lisbon, NH, USA
FEP Insulated Lead Wire
FEP Insulated Lead Wire
Stranded silver-plated copper conductor insulated with a 6 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to superior dielectric properties up to 200°C.

Stranded silver-plated copper conductor insulated with a 6 mil wall of extruded FEP.

USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to superior dielectric properties up to 200°C.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Hookup Wires
Product Name FEP Insulated Lead Wire
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details