Pentair, Inc. Ground Rod 615803

Description
STANDARD TYPE 13 MIL COPPER BONDED FINISH 10 FT 10 LENGTH IN FT 5/8 DIAMETER IN INCH UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERICO[R] BRAND WEIGHT 844 LB PER 100 PIECE
Datasheet
Description
STANDARD TYPE 13 MIL COPPER BONDED FINISH 10 FT 10 LENGTH IN FT 5/8 DIAMETER IN INCH UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERICO[R] BRAND WEIGHT 844 LB PER 100 PIECE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 615803 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
615803
Ground Rod 615803
STANDARD TYPE 13 MIL COPPER BONDED FINISH 10 FT 10 LENGTH IN FT 5/8 DIAMETER IN INCH UL APPROVAL 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERICO[R] BRAND WEIGHT 844 LB PER 100 PIECE
  • STANDARD TYPE
  • 13 MIL COPPER BONDED FINISH
  • 10 FT
  • 10 LENGTH IN FT
  • 5/8 DIAMETER IN INCH
  • UL APPROVAL
  • 5/8 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • ERICO[R] BRAND
  • WEIGHT 844 LB PER 100 PIECE
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 615803
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 1036M - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 6.45 inch (164 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - CAN-300 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 2.31 inch (58.74 mm)
View Details
2 suppliers
Ground Rod - 6138529 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated
Length 60 inch (1524 mm)
View Details