NSI Industries LLC Neutral/Ground Bar 4C-14-15611

Description
CONDUCTOR SIZE 14 TO 4 AWG LENGTH 4.74 INCH LENGTH IN INCH 4.74 LENGTH IN INCH - UOM IN MATERIAL COPPER NUMBER OF TAPS 13 SIZE 5/16 INCH W X 7/16 INCH H TOTAL NUMBER OF HOLES 15
Datasheet
Description
CONDUCTOR SIZE 14 TO 4 AWG LENGTH 4.74 INCH LENGTH IN INCH 4.74 LENGTH IN INCH - UOM IN MATERIAL COPPER NUMBER OF TAPS 13 SIZE 5/16 INCH W X 7/16 INCH H TOTAL NUMBER OF HOLES 15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 4C-14-15611 - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
4C-14-15611
Neutral/Ground Bar 4C-14-15611
CONDUCTOR SIZE 14 TO 4 AWG LENGTH 4.74 INCH LENGTH IN INCH 4.74 LENGTH IN INCH - UOM IN MATERIAL COPPER NUMBER OF TAPS 13 SIZE 5/16 INCH W X 7/16 INCH H TOTAL NUMBER OF HOLES 15
  • CONDUCTOR SIZE 14 TO 4 AWG
  • LENGTH 4.74 INCH
  • LENGTH IN INCH 4.74
  • LENGTH IN INCH - UOM IN
  • MATERIAL COPPER
  • NUMBER OF TAPS 13
  • SIZE 5/16 INCH W X 7/16 INCH H
  • TOTAL NUMBER OF HOLES 15
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 4C-14-15611
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Loadcenter Ground Bar Kit - CAN-300 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 2.31 inch (58.74 mm)
View Details
2 suppliers
Ground Rod - 615800 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated
Length 120 inch (3048 mm)
View Details
Neutral/Ground Bar - 1024B - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 4.2 inch (107 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details