ILSCO Corporation Loadcenter Ground Bar Kit NB-120

Description
36.25 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 30 TERMINAL (14 TO 1/0 AWG), 90 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH NB MODEL
Datasheet
Description
36.25 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 30 TERMINAL (14 TO 1/0 AWG), 90 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH NB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadcenter Ground Bar Kit - NB-120 - ILSCO Corporation
Cincinnati, OH, USA
Loadcenter Ground Bar Kit
NB-120
Loadcenter Ground Bar Kit NB-120
36.25 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 30 TERMINAL (14 TO 1/0 AWG), 90 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH NB MODEL
  • 36.25 INCH
  • COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 30 TERMINAL (14 TO 1/0 AWG), 90 TERMINAL (14 TO 6 AWG) TERMINAL SIZE
  • TWO MOUNTING HOLE SIZE 13/64 INCH
  • WIDTH 11/32 INCH
  • NB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Grounding Bars and Rods
Product Number NB-120
Product Name Loadcenter Ground Bar Kit
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 811350 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 60 inch (1524 mm)
View Details
Loadcenter Ground Bar Kit - NB-350-12-W/R16 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.72 inch (120 mm)
View Details
Neutral/Ground Bar - 4-14-63 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum
Length 1.88 inch (47.75 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details