Golden Collar Technology Co., Ltd . ptfe flat washer

Description
Our Premium PTFE washers set is the perfect solution for your hardware problems. These washers are designed for both professionals and DIY enthusiasts. They offer unmatched durability, superior resistance to chemicals, and outstanding performance across a wide range of applications. Our PTFE washers are perfect for automotive, industrial and household use. Key Features: Exceptional Material Quality Versatile Application Temperature Resilience Dimensional Precision Corrosion Resistance Product Specifications: Material: 100% Virgin PTFE Temperature Range: -200°C to +260°C (-328°F to +500°F) Sizes Included: Assorted pack includes popular dimensions for versatile application Color: Natural white, maintaining a clean and professional appearance Package Quantity: Available in packs of 50, 100, and 200 pieces Ideal for: Chemical resistant seals for fuel and oil lines Industrial: machinery, piping and equipment installations Home Use: Plumbing and electronics repairs Chemical processing: areas requiring high chemical and thermal resistance
Request a Quote
Description
Our Premium PTFE washers set is the perfect solution for your hardware problems. These washers are designed for both professionals and DIY enthusiasts. They offer unmatched durability, superior resistance to chemicals, and outstanding performance across a wide range of applications. Our PTFE washers are perfect for automotive, industrial and household use. Key Features: Exceptional Material Quality Versatile Application Temperature Resilience Dimensional Precision Corrosion Resistance Product Specifications: Material: 100% Virgin PTFE Temperature Range: -200°C to +260°C (-328°F to +500°F) Sizes Included: Assorted pack includes popular dimensions for versatile application Color: Natural white, maintaining a clean and professional appearance Package Quantity: Available in packs of 50, 100, and 200 pieces Ideal for: Chemical resistant seals for fuel and oil lines Industrial: machinery, piping and equipment installations Home Use: Plumbing and electronics repairs Chemical processing: areas requiring high chemical and thermal resistance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ptfe flat washer -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
ptfe flat washer
ptfe flat washer
Our Premium PTFE washers set is the perfect solution for your hardware problems. These washers are designed for both professionals and DIY enthusiasts. They offer unmatched durability, superior resistance to chemicals, and outstanding performance across a wide range of applications. Our PTFE washers are perfect for automotive, industrial and household use. Key Features: Exceptional Material Quality Versatile Application Temperature Resilience Dimensional Precision Corrosion Resistance Product Specifications: Material: 100% Virgin PTFE Temperature Range: -200°C to +260°C (-328°F to +500°F) Sizes Included: Assorted pack includes popular dimensions for versatile application Color: Natural white, maintaining a clean and professional appearance Package Quantity: Available in packs of 50, 100, and 200 pieces Ideal for: Chemical resistant seals for fuel and oil lines Industrial: machinery, piping and equipment installations Home Use: Plumbing and electronics repairs Chemical processing: areas requiring high chemical and thermal resistance

Our Premium PTFE washers set is the perfect solution for your hardware problems. These washers are designed for both professionals and DIY enthusiasts. They offer unmatched durability, superior resistance to chemicals, and outstanding performance across a wide range of applications. Our PTFE washers are perfect for automotive, industrial and household use.

Key Features:

  • Exceptional Material Quality
  • Versatile Application
  • Temperature Resilience
  • Dimensional Precision
  • Corrosion Resistance

Product Specifications:

  • Material: 100% Virgin PTFE
  • Temperature Range: -200°C to +260°C (-328°F to +500°F)
  • Sizes Included: Assorted pack includes popular dimensions for versatile application
  • Color: Natural white, maintaining a clean and professional appearance
  • Package Quantity: Available in packs of 50, 100, and 200 pieces

Ideal for:

  • Chemical resistant seals for fuel and oil lines
  • Industrial: machinery, piping and equipment installations
  • Home Use: Plumbing and electronics repairs
  • Chemical processing: areas requiring high chemical and thermal resistance
Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Washers
Product Name ptfe flat washer
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details
PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
thin ptfe washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
ptfe thrust washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details