APM Hexseal Corp. Self-Sealing Washer 75802

Description
SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large clearance holes or adjustment slots, and can also be used to seal openings of protrusions. Upon tightening, a seal is formed under the head of the fastener as well as around the periphery of the washer face.
Request a Quote Datasheet
Description
SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large clearance holes or adjustment slots, and can also be used to seal openings of protrusions. Upon tightening, a seal is formed under the head of the fastener as well as around the periphery of the washer face.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Sealing Washer - 75802 - APM Hexseal Corp.
Englewood, NJ, USA
Self-Sealing Washer
75802
Self-Sealing Washer 75802
SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large clearance holes or adjustment slots, and can also be used to seal openings of protrusions. Upon tightening, a seal is formed under the head of the fastener as well as around the periphery of the washer face.

SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and enclosures having standard as well as large clearance holes or adjustment slots, and can also be used to seal openings of protrusions. Upon tightening, a seal is formed under the head of the fastener as well as around the periphery of the washer face.

Supplier's Site
Standard Washers - 335-1061-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
335-1061-ND
Standard Washers 335-1061-ND
"#8 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel"

"#8 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel"

Buy Now Datasheet
Fasteners, Washer; Internal Diameter Apm Hexseal - 97H7964 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Washer; Internal Diameter Apm Hexseal
97H7964
Fasteners, Washer; Internal Diameter Apm Hexseal 97H7964
FASTENERS, WASHER; Internal Diameter:-; External Diameter:25.4mm; Fastener Material:Stainless Steel; Thread Size - Metric:-; Product Range:-; Material:Stainless Steel; Screw Size Accepted:#8; Thread Size - Imperial:8 RoHS Compliant: Yes

FASTENERS, WASHER; Internal Diameter:-; External Diameter:25.4mm; Fastener Material:Stainless Steel; Thread Size - Metric:-; Product Range:-; Material:Stainless Steel; Screw Size Accepted:#8; Thread Size - Imperial:8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  APM Hexseal Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 75802 335-1061-ND 97H7964
Product Name Self-Sealing Washer Standard Washers Fasteners, Washer; Internal Diameter Apm Hexseal
Washer Type Self-sealing Self-sealing Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75122 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
3 suppliers
Self-Sealing Washer - Metric - 75392 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Standard Washers - 335-1167-ND - DigiKey
Specs
Washer Type Self-sealing
Material StainlessSteel
View Details
Self-Sealing Washer - 75801 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers