National Bolt & Nut Corporation Beveled Washers

Description
BEVELED WASHERS Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications involving American standard beams and channels. Beveled washers are commonly used for fastening bolts through the flanges of I" beams. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.
Request a Quote
Description
BEVELED WASHERS Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications involving American standard beams and channels. Beveled washers are commonly used for fastening bolts through the flanges of I" beams. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beveled Washers -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Beveled Washers
Beveled Washers
BEVELED WASHERS Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications involving American standard beams and channels. Beveled washers are commonly used for fastening bolts through the flanges of I" beams. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.

BEVELED WASHERS

  • Meeting ANSI B18.2.6 dimensions, our line of beveled washers are constructed from medium carbon steel and then hardened per ASTM F436 specifications. Beveled washers are usually intended to compensate for lack of parallelism in structural applications involving American standard beams and channels. Beveled washers are commonly used for fastening bolts through the flanges of I" beams.
  • Other materials and finishes available. For further information, call or send an information request.

As an integral part of our full line of fastener products, and critical to any building or structural application, National Bolt & Nut Corporation’s selection of washers is available to meet your industrial requirements. Important due to their ability to both spread load distribution and prevent fastener slippage, washer selection should be carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards.

Our standard washers are typically constructed from hardened alloy steel, with the exception of beveled washers, which are produced with medium carbon steel. However, other material selections are available based upon your application. We also feature washers meeting ASTM and DIN standards, and can aid in product selection. Contact us for more information.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Washers
Product Name Beveled Washers
Washer Type Beveled; Square or Rectangle
Unlock Full Specs
to access all available technical data

Similar Products

Helical Spring Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
SAE Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type SAE
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Custom Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
View Details
Metric Flat Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Flat or USS
Finish Plain
Metric Size M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details