Anderson Power Products Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² 1339G4

Description
SBSXPRO Silver Plated Primary Contacts
Request a Quote
Description
SBSXPRO Silver Plated Primary Contacts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBS®XPRO silver plated primary power wire contact for 4 AWG (25 mm²) wire is designed for use in sealed connectors rated for up to 140A and 600V, with a maximum operating temperature of 105°C. The contact supports up to 5,000 mating cycles and features a pin diameter of 7.11 mm. It is sold individually and requires compatible Anderson Power tooling for proper crimping. The contact is made of silver-plated copper alloy and is compatible with the SBS®XPRO 3 Power/8 Signal sealed connector series, which is rated IP68 and meets UL 62368-1 and UL 50E standards for safety and environmental protection.

Datasheet Summary
Powered by GS/AI

The SBS®XPRO silver plated primary power wire contact for 4 AWG (25 mm²) wire is designed for use in sealed connectors rated for up to 140A and 600V, with a maximum operating temperature of 105°C. The contact supports up to 5,000 mating cycles and features a pin diameter of 7.11 mm. It is sold individually and requires compatible Anderson Power tooling for proper crimping. The contact is made of silver-plated copper alloy and is compatible with the SBS®XPRO 3 Power/8 Signal sealed connector series, which is rated IP68 and meets UL 62368-1 and UL 50E standards for safety and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Sterling, MA, United States
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm²
1339G4
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² 1339G4
SBSXPRO Silver Plated Primary Contacts

SBSXPRO Silver Plated Primary Contacts

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-1339G4-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1339G4-ND
Blade Type Power Connector Contacts 2243-1339G4-ND
Blade Contact 4 AWG Crimp Non-Gendered Silver

Blade Contact 4 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
1339G4
Contacts 1339G4
25mm2 CONT.SBE/O LOW DET. (Pair)

25mm2 CONT.SBE/O LOW DET. (Pair)

Buy Now
25Mm2 Cont.sbe/o Low Det. (Pair) Rohs Compliant Anderson Power Products - 28K5861 - Newark, An Avnet Company
Chicago, IL, United States
25Mm2 Cont.sbe/o Low Det. (Pair) Rohs Compliant Anderson Power Products
28K5861
25Mm2 Cont.sbe/o Low Det. (Pair) Rohs Compliant Anderson Power Products 28K5861
25mm2 CONT.SBE/O LOW DET. (Pair) RoHS Compliant: Yes

25mm2 CONT.SBE/O LOW DET. (Pair) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1339G4 2243-1339G4-ND 1339G4 28K5861
Product Name Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² Blade Type Power Connector Contacts Contacts 25Mm2 Cont.sbe/o Low Det. (Pair) Rohs Compliant Anderson Power Products
Contact Size (AWG) 10 AWG 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers