BARTEC Cable entries cable entries

Description
Industrial processes often take place within closed containers, under increased pressure or even vacuum conditions. It is therefore of utmost importance that no media leakages or pressure/vacuum drops occur when cables are led in. Our BARTEC pressure and vacuum sealed cable entries provide a simple and cost-effective solution to this problem. The cable entries essentially consist of a metal sleeve encapsulating the whole length of the electric conductors within epoxy-resin. This means that sealing is not only guaranteed for the whole length of the conductors but also through the stranded conductors themselves. Depending on their field of application, BARTEC pressure and vacuum sealed cable entries can be used at temperatures of -70 °C to +150 °C. With regard to the actual temperature and surrounding media, pressures of 10-6 mbar to 200 bar can be withstood.
Request a Quote
Description
Industrial processes often take place within closed containers, under increased pressure or even vacuum conditions. It is therefore of utmost importance that no media leakages or pressure/vacuum drops occur when cables are led in. Our BARTEC pressure and vacuum sealed cable entries provide a simple and cost-effective solution to this problem. The cable entries essentially consist of a metal sleeve encapsulating the whole length of the electric conductors within epoxy-resin. This means that sealing is not only guaranteed for the whole length of the conductors but also through the stranded conductors themselves. Depending on their field of application, BARTEC pressure and vacuum sealed cable entries can be used at temperatures of -70 °C to +150 °C. With regard to the actual temperature and surrounding media, pressures of 10-6 mbar to 200 bar can be withstood.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable entries - cable entries - BARTEC
Bad Mergentheim, Germany
Cable entries
cable entries
Cable entries cable entries
Industrial processes often take place within closed containers, under increased pressure or even vacuum conditions. It is therefore of utmost importance that no media leakages or pressure/vacuum drops occur when cables are led in. Our BARTEC pressure and vacuum sealed cable entries provide a simple and cost-effective solution to this problem. The cable entries essentially consist of a metal sleeve encapsulating the whole length of the electric conductors within epoxy-resin. This means that sealing is not only guaranteed for the whole length of the conductors but also through the stranded conductors themselves. Depending on their field of application, BARTEC pressure and vacuum sealed cable entries can be used at temperatures of -70 °C to +150 °C. With regard to the actual temperature and surrounding media, pressures of 10-6 mbar to 200 bar can be withstood.

Industrial processes often take place within closed containers, under increased pressure or even vacuum conditions. It is therefore of utmost importance that no media leakages or pressure/vacuum drops occur when cables are led in. Our BARTEC pressure and vacuum sealed cable entries provide a simple and cost-effective solution to this problem. The cable entries essentially consist of a metal sleeve encapsulating the whole length of the electric conductors within epoxy-resin. This means that sealing is not only guaranteed for the whole length of the conductors but also through the stranded conductors themselves. Depending on their field of application, BARTEC pressure and vacuum sealed cable entries can be used at temperatures of -70 °C to +150 °C. With regard to the actual temperature and surrounding media, pressures of 10-6 mbar to 200 bar can be withstood.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Electrical Connectors
Product Number cable entries
Product Name Cable entries
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details