SCHURTER Inc Power Entry Modules (PEM) 3-109-559

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Module with line filter, part number 95AC5446, is designed for panel mounting and features a connector type IEC C14. It has a current rating of 4A and a voltage rating of 250VAC. The module includes quick connect terminals and is available in both snap-in and flange mount configurations. It is compliant with RoHS standards and offers IP67 protection, making it suitable for various applications, including those requiring a high degree of environmental sealing. The product is also designed for use in medical equipment according to IEC/UL 60601-1, ensuring safety and reliability in critical applications. The module supports a temperature range of -25 ¬8C to 60 ¬8C and has a dielectric strength of over 1.7 kVDC.

Datasheet Summary
Powered by GS/AI

The Power Entry Module with line filter, part number 95AC5446, is designed for panel mounting and features a connector type IEC C14. It has a current rating of 4A and a voltage rating of 250VAC. The module includes quick connect terminals and is available in both snap-in and flange mount configurations. It is compliant with RoHS standards and offers IP67 protection, making it suitable for various applications, including those requiring a high degree of environmental sealing. The product is also designed for use in medical equipment according to IEC/UL 60601-1, ensuring safety and reliability in critical applications. The module supports a temperature range of -25 ¬8C to 60 ¬8C and has a dielectric strength of over 1.7 kVDC.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3-109-559-ND
Power Entry Modules (PEM) 486-3-109-559-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module W/line Filter, 4A, Qc; Connector Type Schurter - 95AC5446 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/line Filter, 4A, Qc; Connector Type Schurter
95AC5446
Power Entry Module W/line Filter, 4A, Qc; Connector Type Schurter 95AC5446
POWER ENTRY MODULE W/LINE FILTER, 4A, QC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE W/LINE FILTER, 4A, QC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3-109-559-ND 95AC5446
Product Name Power Entry Modules (PEM) Power Entry Module W/line Filter, 4A, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details