UIY Inc. WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR2100A

Description
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Description
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR2100 (BJ4) Right Angle 90¬8 Waveguide to Coaxial Adapter, specifically the model UIYWTCWR2100A, operates within a frequency range of 350 to 530 MHz. It features a maximum insertion loss of 0.12 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.25. The adapter is designed with a WR2100 (BJ4) waveguide connector and is available with various coaxial connector types, including N-F, SMA-F, and 7/16-F. It can handle a continuous wave power of 100 watts and a peak power of 3 kilowatts, with an operational temperature range from -55¬8C to +85¬8C. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Datasheet Summary
Powered by GS/AI

The WR2100 (BJ4) Right Angle 90¬8 Waveguide to Coaxial Adapter, specifically the model UIYWTCWR2100A, operates within a frequency range of 350 to 530 MHz. It features a maximum insertion loss of 0.12 dB and a maximum Voltage Standing Wave Ratio (VSWR) of 1.25. The adapter is designed with a WR2100 (BJ4) waveguide connector and is available with various coaxial connector types, including N-F, SMA-F, and 7/16-F. It can handle a continuous wave power of 100 watts and a peak power of 3 kilowatts, with an operational temperature range from -55¬8C to +85¬8C. This product is suitable for military, space, and commercial applications, and custom designs can be requested. A standard one-year warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Shenzhen, China
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter
UIYWTCWR2100A
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter UIYWTCWR2100A
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter

WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number UIYWTCWR2100A
Product Name WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter
Adapter Connector Type Type N; SMA; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
Maximum Input Power 50 dBm
View Details
WR75 (BJ120) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR75E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 9840.0 to 15000.0 MHz
Maximum Input Power 46.99 dBm
View Details
WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
Maximum Input Power 34.77 dBm
View Details